The LM3410YMFX/NOPB is a 525-kHz constant-current boost and SEPIC LED driver with internal compensation, housed in a 5-pin SOT-23 package measuring 3.00 mm × 3.00 mm. It operates from an input voltage of 2.7 V to 5.5 V and supports an output voltage up to 24 V, with a typical switch current limit of 2.8 A. The device includes PWM dimming, cycle-by-cycle current limit, thermal shutdown, and ultra-low standby current of 80 nA. It is qualified for automotive applications with an ambient operating temperature range of -40°C to 125°C and meets AEC-Q100 standards. The part features internal soft start and a 190-mV internal voltage reference.
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053787-LM3410YMFX/N
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 525kHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 3 V to 24 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 2.8A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Boost/SEPIC LED Driver IC, 525kHz, 1.5A, SOT-23 Product overview: LM3410YMFX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 525kHz, 1.5A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 525kHz, 1.5A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410YMFX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
IC LED DRV RGLTR PWM SOT23-5
IC LED DRV RGLTR PWM SOT23-5
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
IC LED DRV RGLTR PWM SOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410YMFX/NOPB | 1053787-LM3410YMFX/NOPB | 137-LM3410YMFX/NOPB | 296-LM3410YMFX/NOPBTR-ND | LM3410YMFX/NOPB | LM3410YMFX/NOPB | LM3410YMFX/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | PMIC - PMIC - LED Drivers - LM3410YMFX/NOPB | Boost 525kHz 1.5A SOT-23 LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 24 volts | 3 to 24 volts |