Texas Instruments Standard Linear and Logic Led Driver, Linear, 600Khz, Soic-8; Device Topology Texas Instruments TLC59731D .

Description
LED DRIVER, LINEAR, 600KHZ, SOIC-8; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:21V; Output Current Max:50mA; Switching Frequency:600kHz; No. of Outputs:3Outputs; IC RoHS Compliant: Yes
Description
LED DRIVER, LINEAR, 600KHZ, SOIC-8; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:21V; Output Current Max:50mA; Switching Frequency:600kHz; No. of Outputs:3Outputs; IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Linear, 600Khz, Soic-8; Device Topology Texas Instruments - 54Y8563 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Linear, 600Khz, Soic-8; Device Topology Texas Instruments
54Y8563
Led Driver, Linear, 600Khz, Soic-8; Device Topology Texas Instruments 54Y8563
LED DRIVER, LINEAR, 600KHZ, SOIC-8; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:21V; Output Current Max:50mA; Switching Frequency:600kHz; No. of Outputs:3Outputs; IC RoHS Compliant: Yes

LED DRIVER, LINEAR, 600KHZ, SOIC-8; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:21V; Output Current Max:50mA; Switching Frequency:600kHz; No. of Outputs:3Outputs; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 54Y8563
Product Name Led Driver, Linear, 600Khz, Soic-8; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM3414SD - 1198813-LM3414SD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver IC - SKY81452-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 763472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 110 watts
Features RoHS Compliant
View Details