Texas Instruments LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MR/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3402MR/NOPB is a 0.5A constant current buck regulator designed specifically for driving high power LEDs. It features an integrated N-channel MOSFET and operates within an input voltage range of 6V to 42V. The device is suitable for various applications, including automotive, industrial, and general lighting. It supports PWM dimming and includes protections such as thermal shutdown and cycle-by-cycle current limit. The LM3402MR/NOPB is available in an 8-pin SO PowerPAD package, which aids in thermal management. This regulator does not require external control loop compensation, simplifying the design process for engineers.

Datasheet Summary
Powered by GS/AI

The LM3402MR/NOPB is a 0.5A constant current buck regulator designed specifically for driving high power LEDs. It features an integrated N-channel MOSFET and operates within an input voltage range of 6V to 42V. The device is suitable for various applications, including automotive, industrial, and general lighting. It supports PWM dimming and includes protections such as thermal shutdown and cycle-by-cycle current limit. The LM3402MR/NOPB is available in an 8-pin SO PowerPAD package, which aids in thermal management. This regulator does not require external control loop compensation, simplifying the design process for engineers.

Suppliers

Company
Product
Description
Supplier Links
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MR/NOPB - Texas Instruments
Dallas, TX, United States
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402MR/NOPB
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MR/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402MR/NOPB - 1198751-LM3402MR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402MR/NOPB
1198751-LM3402MR/NOPB
PMIC - PMIC - LED Drivers - LM3402MR/NOPB 1198751-LM3402MR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198751-LM3402MR/NOP B Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 40V Frequency: 1MHz Current - Output / Channel: 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM3402 Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 42V

Manufacturer: Texas Instruments
Win Source Part Number: 1198751-LM3402MR/NOPB
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 40V
Frequency: 1MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LM3402
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 42V

Buy Now Datasheet
LED Drivers - LM3402MR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3402MR/NOPB-ND
LED Drivers LM3402MR/NOPB-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
Buck 42V 0.5A 1MHz LED Driver IC
137-LM3402MR/NOPB
Buck 42V 0.5A 1MHz LED Driver IC 137-LM3402MR/NOPB
42V 0.5A Buck LED Driver IC, 1MHz, SOP Product overview: LM3402MR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 0.5A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MR/NOPB can be used for catalog matching and distributor lookup.

42V 0.5A Buck LED Driver IC, 1MHz, SOP Product overview: LM3402MR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 0.5A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Buck Reg, 6-42V, 0.5A, 8Psop; Device Topology Texas Instruments - 29AH6312 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Reg, 6-42V, 0.5A, 8Psop; Device Topology Texas Instruments
29AH6312
Ic, Buck Reg, 6-42V, 0.5A, 8Psop; Device Topology Texas Instruments 29AH6312
IC, BUCK REG, 6-42V, 0.5A, 8PSOP; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:40V; Output Current Max:500mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes

IC, BUCK REG, 6-42V, 0.5A, 8PSOP; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:40V; Output Current Max:500mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - LM3402MR/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402MR/NOPB
PMIC - LED Drivers LM3402MR/NOPB
IC LED DRVR RGLTR DIM 500MA 8SO

IC LED DRVR RGLTR DIM 500MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402MR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402MR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402MR/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402MR/NOPB 1198751-LM3402MR/NOPB LM3402MR/NOPB-ND 137-LM3402MR/NOPB 29AH6312 LM3402MR/NOPB LM3402MR/NOPB
Product Name LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers PMIC - PMIC - LED Drivers - LM3402MR/NOPB LED Drivers Buck 42V 0.5A 1MHz LED Driver IC Ic, Buck Reg, 6-42V, 0.5A, 8Psop; Device Topology Texas Instruments PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Constant Current Dimmable
Input Voltage 6 to 42 volts 6 to 42 volts 6 to 42 volts 6 to 42 volts
Output Voltage 0.2000 to 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A LED Driver IC - 137-LM3445MMX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 12 volts
Number of Channels 1 #
Package Type Bulk
View Details
4 suppliers
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM3432BSQE - 1198854-LM3432BSQE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers