N-Channel Controller for Constant Current LED Drivers 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019137-LM3429MHX/NOP
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-HTSSOP
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-HTSSOP
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-HTSSOP
LED Driver IC, 75V, 14-Pin HTSSOP EP, SMT Product overview: LM3429MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3429MHX/NOPB can be used for catalog matching and distributor lookup.
LED DRIVER, CONSTANT CURRENT, HTSSOP-14; Device Topology:Boost, Buck, Buck-Boost, SEPIC; Input Voltage Min:4.5V; Input Voltage Max:75V; Output Voltage Max:72V; Output Current Max:5A; Switching Frequency:2MHz; No. of Outputs:1Outputs;RoH
IC LED DRIVER CTRLR PWM 14HTSSOP
IC LED DRIVER CTRLR DIM 14HTSSOP
HTSSOP-14-EP LED Drivers ROHS
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3429MHX/NOPB | 019137-LM3429MHX/NOPB | 296-38565-6-ND | 137-LM3429MHX/NOPB | 28AH3343 | LM3429MHX/NOPB | LM3429MHX/NOPB | LM3429MHX/NOPB |
| Product Name | LM3429 N-Channel Controller for Constant Current LED Drivers | PMIC - PMIC - LED Drivers - LM3429MHX/NOPB | LED Drivers | 75V HTSSOP LED Driver IC | Led Driver, Constant Current, Htssop-14; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||||
| Input Voltage | 4.5 to 75 volts | 4.5 volts | 4.5 to 75 volts | 4.5 to 75 volts | 4.5 to 75 volts | |||
| Output Voltage | 3 to 72 volts | 3 volts | 72 volts |