Texas Instruments LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller LM3431AQMHX/NOPB

Description
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AQMHX/NOPB - Texas Instruments
Dallas, TX, United States
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller
LM3431AQMHX/NOPB
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller LM3431AQMHX/NOPB
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125

3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 5V 9V 12V LED Driver IC
137-LM3431AQMHX/NOPB
Automotive 5V 9V 12V LED Driver IC 137-LM3431AQMHX/NOPB
LED Driver 5V/9V/12V/15V/18V/24 V Automotive 28-Pin HTSSOP EP T/R Product overview: LM3431AQMHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 9V, 12V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 5V, 9V, 12V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3431AQMHX/NOPB can be used for catalog matching and distributor lookup.

LED Driver 5V/9V/12V/15V/18V/24V Automotive 28-Pin HTSSOP EP T/R Product overview: LM3431AQMHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 9V, 12V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 5V, 9V, 12V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3431AQMHX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3431AQMHX/NOPB - 1198848-LM3431AQMHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3431AQMHX/NOPB
1198848-LM3431AQMHX/NOPB
PMIC - PMIC - LED Drivers - LM3431AQMHX/NOPB 1198848-LM3431AQMHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198848-LM3431AQMHX/ NOPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 1MHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LM3431 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-HTSSOP Voltage Supply MAX: 36V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): UDN2987A; LT3492EFE#PBF; LT8391AHFE#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198848-LM3431AQMHX/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Family Name: LM3431
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 36V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): UDN2987A; LT3492EFE#PBF; LT8391AHFE#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LM3431AQMHX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-HTSSOP

LED Driver IC 3 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3431AQMHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3431AQMHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3431AQMHX/NOPB
IC LED DRIVER CTRLR PWM 28HTSSOP

IC LED DRIVER CTRLR PWM 28HTSSOP

Supplier's Site
PMIC - LED Drivers - LM3431AQMHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3431AQMHX/NOPB
PMIC - LED Drivers LM3431AQMHX/NOPB
IC LED DRIVER CTRLR DIM 28HTSSOP

IC LED DRIVER CTRLR DIM 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3431AQMHX/NOPB 137-LM3431AQMHX/NOPB 1198848-LM3431AQMHX/NOPB LM3431AQMHX/NOPB-ND LM3431AQMHX/NOPB LM3431AQMHX/NOPB
Product Name LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller Automotive 5V 9V 12V LED Driver IC PMIC - PMIC - LED Drivers - LM3431AQMHX/NOPB LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
Output Voltage 5.5 to 40 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers