Texas Instruments Board Mount LED Drivers - LM3434SQ-20AEV/NOPB LM3434SQ-20AEV/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778954-LM3434SQ-20AE V/NOPB Features: Dimmable Voltage - Input: -9 V ~ -30 V Supplied Contents: Board(s) Utilized IC / Part: LM3434 Family Name: LM3434 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20A Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778954-LM3434SQ-20AE V/NOPB Features: Dimmable Voltage - Input: -9 V ~ -30 V Supplied Contents: Board(s) Utilized IC / Part: LM3434 Family Name: LM3434 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20A Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3434SQ-20AEV/NOPB - 778954-LM3434SQ-20AEV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3434SQ-20AEV/NOPB
778954-LM3434SQ-20AEV/NOPB
Board Mount LED Drivers - LM3434SQ-20AEV/NOPB 778954-LM3434SQ-20AEV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778954-LM3434SQ-20AE V/NOPB Features: Dimmable Voltage - Input: -9 V ~ -30 V Supplied Contents: Board(s) Utilized IC / Part: LM3434 Family Name: LM3434 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20A Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778954-LM3434SQ-20AEV/NOPB
Features: Dimmable
Voltage - Input: -9 V ~ -30 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3434
Family Name: LM3434
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20A
Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM;
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778954-LM3434SQ-20AEV/NOPB
Product Name Board Mount LED Drivers - LM3434SQ-20AEV/NOPB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3421Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 360660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 10 watts
View Details
LM3444 AC-DC Offline LED Driver - LM3444MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
9 suppliers