Texas Instruments MSOP LED Driver IC LM3401MMX

Description
LED DISPLAY DRIVER, PDSO8, PLASTIC, MSOP-8 Product overview: LM3401MMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3401MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, PDSO8, PLASTIC, MSOP-8 Product overview: LM3401MMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3401MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP LED Driver IC
137-LM3401MMX
MSOP LED Driver IC 137-LM3401MMX
LED DISPLAY DRIVER, PDSO8, PLASTIC, MSOP-8 Product overview: LM3401MMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3401MMX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO8, PLASTIC, MSOP-8 Product overview: LM3401MMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3401MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3401MMX - 092497-LM3401MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3401MMX
092497-LM3401MMX
PMIC - PMIC - LED Drivers - LM3401MMX 092497-LM3401MMX
Manufacturer: Texas Instruments Win Source Part Number: 092497-LM3401MMX Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1.5MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3401 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Maximum Supply Voltage: 35V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): LT3474IFE; LT3474IFE#TR; BD9413F-GE2; NTE7208; LT3474EFE#TRPBF; LM3404MA/HALF; LM3401MMX; LM3401MM; Introduction Date: August 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092497-LM3401MMX
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1.5MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3401
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LT3474IFE; LT3474IFE#TR; BD9413F-GE2; NTE7208; LT3474EFE#TRPBF; LM3404MA/HALF; LM3401MMX; LM3401MM;
Introduction Date: August 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3401MMX 092497-LM3401MMX
Product Name MSOP LED Driver IC PMIC - PMIC - LED Drivers - LM3401MMX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 967042-ICL5102XUMA2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
8 suppliers
PMIC - LED Drivers - LM3431MHX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 200 milliamps
View Details