The LM3445MMX/NOPB is a TRIAC dimmable offline LED driver in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm, designed for adaptive constant off-time buck control of high-power LEDs from 80 V to 277 V AC with support for LED currents greater than 1 A. It includes a patented TRIAC dim decoder for wide-range dimming, a bleeder circuit for stable TRIAC operation, and a passive PFC circuit to ensure high power factor. Device operation is specified from -40 °C to 125 °C.
Triac Dimmable Offline LED Driver 10-VSSOP -40 to 125
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 10-VSSOP
IC LED DRIVER OFFL DIM 10VSSOP
IC LED DRIVER OFFL DIM 10VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 041091-LM3445MMX/NOP
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 30kHz to 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Triac dimmable offline LED driver 10-VSSOP -40 to 125 Product overview: LM3445MMX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445MMX/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 10VSSOP
IC LED DRIVER OFFL DIM 10VSSOP
LED Lighting Drivers Triac Dimmable Offline LED Driver 10-VSSOP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3445MMX/NOPB | 296-LM3445MMX/NOPBTR-ND | 041091-LM3445MMX/NOPB | 137-LM3445MMX/NOPB | LM3445MMX/NOPB | LM3445MMX/NOPB | LM3445MMX/NOPB |
| Product Name | LM3445 Triac Dimmable Offline LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - LM3445MMX/NOPB | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 8 to 12 volts | 8 to 12 volts | 8 volts | 8 to 12 volts | |||
| Output Voltage | 9 to 60 volts |