Low-Power 16-Channel Constant-Current LED Sink Driver 24-SSOP -40 to 125
16-Ch Constant Current LED Sink Driver, 45mA, 30MHz, 5.5V, SSOP Product overview: TLC5925IDBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 30MHz, 5.5V, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45mA, 30MHz, 5.5V, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5925IDBQR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083767-TLC5925IDBQR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC, LED SINK DRIVER, 16CH, 24SSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:45mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD;RoHS Compliant: Yes
IC LED DRIVER LINEAR 45MA 24SSOP
IC LED DRIVER LINEAR 45MA 24SSOP
LED Lighting Drivers Lo-Pwr 16Ch Constant Crnt LED Sink Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5925IDBQR | 137-TLC5925IDBQR | 296-23916-2-ND | 083767-TLC5925IDBQR | 28AH5384 | TLC5925IDBQR | TLC5925IDBQR | TLC5925IDBQR |
| Product Name | TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver | 45mA 30MHz 5.5V SSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5925IDBQR | Ic, Led Sink Driver, 16Ch, 24Ssop; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | SOIC,TSSOP,SSOP | 24-SSOP/QSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |