16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85
LED Driver, 16-Segment
16-Ch LED Driver, 80mA, 15V, 30MHz, VQFN EP Product overview: TLC5924RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 15V, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 15V, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5924RHBT can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1269121-TLC5924RHBT
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 15V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5924RHBT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+T; MAX6973ATJ;
Introduction Date: July 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5924RHBT | TLC5924RHBT | 137-TLC5924RHBT | 296-20779-1-ND | 1269121-TLC5924RHBT | TLC5924RHBT | TLC5924RHBT |
| Product Name | TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET | 80mA 15V 30MHz VQFN LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5924RHBT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant |