Texas Instruments TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924DAPRG4

Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET - TLC5924DAPRG4 - Texas Instruments
Dallas, TX, United States
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET
TLC5924DAPRG4
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924DAPRG4
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85

16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5924DAPRG4 - 1108396-TLC5924DAPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5924DAPRG4
1108396-TLC5924DAPRG4
PMIC - PMIC - LED Drivers - TLC5924DAPRG4 1108396-TLC5924DAPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108396-TLC5924DAPRG 4 Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108396-TLC5924DAPRG4
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80mA 30MHz 5.5V HTSSOP LED Driver IC
745-TLC5924DAPRG4
80mA 30MHz 5.5V HTSSOP LED Driver IC 745-TLC5924DAPRG4
16-Ch LED Driver, 80mA, 30MHz, 5.5V, HTSSOP Product overview: TLC5924DAPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, 5.5V, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924DAPRG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 30MHz, 5.5V, HTSSOP Product overview: TLC5924DAPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, 5.5V, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924DAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC LED DRIVER LIN 80MA 32HTSSOP - 815-TLC5924DAPRG4 - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER LIN 80MA 32HTSSOP
815-TLC5924DAPRG4
IC LED DRIVER LIN 80MA 32HTSSOP 815-TLC5924DAPRG4
IC LED DRIVER LIN 80MA 32HTSSOP

IC LED DRIVER LIN 80MA 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5924DAPRG4 1108396-TLC5924DAPRG4 745-TLC5924DAPRG4 815-TLC5924DAPRG4
Product Name TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET PMIC - PMIC - LED Drivers - TLC5924DAPRG4 80mA 30MHz 5.5V HTSSOP LED Driver IC IC LED DRIVER LIN 80MA 32HTSSOP
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN 32-HTSSOP HTSSOP EP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
Board Mount LED Drivers - LM3423BBLSCSEV/NOPB - 778947-LM3423BBLSCSEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10 to 70 volts
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-44/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details