Texas Instruments TLC5923 16-Channel LED Driver w/DOT Correction TLC5923RHBTG4

Description
16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5923 16-Channel LED Driver w/DOT Correction - TLC5923RHBTG4 - Texas Instruments
Dallas, TX, United States
TLC5923 16-Channel LED Driver w/DOT Correction
TLC5923RHBTG4
TLC5923 16-Channel LED Driver w/DOT Correction TLC5923RHBTG4
16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85

16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
30MHz 17V 80mA VQFN LED Driver IC
137-TLC5923RHBTG4
30MHz 17V 80mA VQFN LED Driver IC 137-TLC5923RHBTG4
16-Ch LED Driver, 30MHz, 17V Out, 80mA, VQFN EP Product overview: TLC5923RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, 80mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, 80mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923RHBTG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 30MHz, 17V Out, 80mA, VQFN EP Product overview: TLC5923RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, 80mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, 80mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923RHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5923RHBTG4 - 1269119-TLC5923RHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5923RHBTG4
1269119-TLC5923RHBTG4
PMIC - PMIC - LED Drivers - TLC5923RHBTG4 1269119-TLC5923RHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1269119-TLC5923RHBTG 4 Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 17V Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC5923 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Voltage Supply MAX: 5.5V Output Current per Channel: 80mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+; MAX6978APE+; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269119-TLC5923RHBTG4
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5923
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+; MAX6978APE+;
Introduction Date: September 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - TLC5923RHBTG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5923RHBTG4-ND
LED Drivers TLC5923RHBTG4-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

Buy Now Datasheet
PMIC - LED Drivers - TLC5923RHBTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5923RHBTG4
PMIC - LED Drivers TLC5923RHBTG4
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5923RHBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5923RHBTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5923RHBTG4
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5923RHBTG4 137-TLC5923RHBTG4 1269119-TLC5923RHBTG4 TLC5923RHBTG4-ND TLC5923RHBTG4 TLC5923RHBTG4
Product Name TLC5923 16-Channel LED Driver w/DOT Correction 30MHz 17V 80mA VQFN LED Driver IC PMIC - PMIC - LED Drivers - TLC5923RHBTG4 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers
Board Mount LED Drivers - LM3429BKBSTEVAL/NOPB - 778950-LM3429BKBSTEVAL/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10 to 70 volts
View Details
2 suppliers
SMD LED Driver IC - 137-LM3503ITL-16 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 16 volts
Number of Channels 2 #
View Details
2 suppliers