16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85
16-Ch LED Driver, 17V Out, 80mA, 30MHz, VQFN EP Product overview: TLC5923RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923RHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 105188-TLC5923RHBR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5923RHBR | 137-TLC5923RHBR | 105188-TLC5923RHBR | TLC5923RHBR-ND | TLC5923RHBR | TLC5923RHBR |
| Product Name | TLC5923 16-Channel LED Driver w/DOT Correction | 17V 80mA 30MHz VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5923RHBR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,VQFN | 32-VQFN (5x5) | ||||
| Features | RoHS Compliant | RoHS Compliant |