16-Channel LED Driver w/DOT Correction 32-HTSSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
16-Ch LED Driver, 30MHz, 17V Out, 80mA, HTSSOP Product overview: TLC5923DAPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, 80mA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, 80mA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923DAPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269117-TLC5923DAPG4
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5923
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+T; MAX6973ATJ;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC LED DRVR LINEAR 80MA 32HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5923DAPG4 | TLC5923DAPG4-ND | 137-TLC5923DAPG4 | 1269117-TLC5923DAPG4 | TLC5923DAPG4 |
| Product Name | TLC5923 16-Channel LED Driver w/DOT Correction | LED Drivers | 30MHz 17V 80mA HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5923DAPG4 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | 16 # | |||
| Package Type | HTSSOP,VQFN | ||||
| Features | RoHS Compliant | RoHS Compliant |