Texas Instruments TLC5922 16-Channel LED Driver w/DOT Correction TLC5922DAPRG4

Description
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5922 16-Channel LED Driver w/DOT Correction - TLC5922DAPRG4 - Texas Instruments
Dallas, TX, United States
TLC5922 16-Channel LED Driver w/DOT Correction
TLC5922DAPRG4
TLC5922 16-Channel LED Driver w/DOT Correction TLC5922DAPRG4
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85

16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85

Buy Now Datasheet
Singapore, Singapore
80mA 17V 20MHz HTSSOP LED Driver IC
137-TLC5922DAPRG4
80mA 17V 20MHz HTSSOP LED Driver IC 137-TLC5922DAPRG4
16-Ch LED Driver, 80mA, 17V Out, 20MHz, HTSSOP Product overview: TLC5922DAPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 17V, 20MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 17V, 20MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5922DAPRG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 17V Out, 20MHz, HTSSOP Product overview: TLC5922DAPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 17V, 20MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 17V, 20MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5922DAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5922DAPRG4 - 043157-TLC5922DAPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5922DAPRG4
043157-TLC5922DAPRG4
PMIC - PMIC - LED Drivers - TLC5922DAPRG4 043157-TLC5922DAPRG4
Manufacturer: Texas Instruments Win Source Part Number: 043157-TLC5922DAPRG4 Packaging: Reel - TR Type: Linear Applications: Backlight, Lighting, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043157-TLC5922DAPRG4
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - TLC5922DAPRG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5922DAPRG4-ND
LED Drivers TLC5922DAPRG4-ND
LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP

LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP

Buy Now Datasheet
PMIC - LED Drivers - TLC5922DAPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5922DAPRG4
PMIC - LED Drivers TLC5922DAPRG4
IC LED DRIVER LIN 80MA 32HTSSOP

IC LED DRIVER LIN 80MA 32HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5922DAPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5922DAPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5922DAPRG4
IC LED DRVR LINEAR 80MA 32HTSSOP

IC LED DRVR LINEAR 80MA 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5922DAPRG4 137-TLC5922DAPRG4 043157-TLC5922DAPRG4 TLC5922DAPRG4-ND TLC5922DAPRG4 TLC5922DAPRG4
Product Name TLC5922 16-Channel LED Driver w/DOT Correction 80mA 17V 20MHz HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TLC5922DAPRG4 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP 32-HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection - LM2754SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Current ? to 800 milliamps
View Details
6 suppliers
LED Driver IC - 137-LM2759SDX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers