16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032712-TLC5922DAPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Family Name: TLC5922
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): STP16CP596M; AS1123-BTST; STP16DPP05PTR; STP16CP596B1R;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
16-Ch LED Driver, 17V Out, 80mA, 30MHz, HTSSOP EP Product overview: TLC5922DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5922DAPR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP
LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP
LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP
IC LED DRIVER LIN 80MA 32HTSSOP
IC LED DRVR LINEAR 80MA 32HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5922DAPR | 032712-TLC5922DAPR | 137-TLC5922DAPR | 296-39244-2-ND | TLC5922DAPR | TLC5922DAPR |
| Product Name | TLC5922 16-Channel LED Driver w/DOT Correction | PMIC - PMIC - LED Drivers - TLC5922DAPR | 17V 80mA 30MHz HTSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP | 32-HTSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |