Texas Instruments TLC5921 16-Channel LED Driver TLC5921DAP

Description
16-Channel LED Driver 32-HTSSOP -20 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver 32-HTSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5921 16-Channel LED Driver - TLC5921DAP - Texas Instruments
Dallas, TX, United States
TLC5921 16-Channel LED Driver
TLC5921DAP
TLC5921 16-Channel LED Driver TLC5921DAP
16-Channel LED Driver 32-HTSSOP -20 to 85

16-Channel LED Driver 32-HTSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5921DAP - 081467-TLC5921DAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5921DAP
081467-TLC5921DAP
PMIC - PMIC - LED Drivers - TLC5921DAP 081467-TLC5921DAP
Manufacturer: Texas Instruments Win Source Part Number: 081467-TLC5921DAP Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081467-TLC5921DAP
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-10349-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-10349-5-ND
LED Drivers 296-10349-5-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP

Buy Now Datasheet
Singapore, Singapore
20MHz 17V 80mA HTSSOP LED Driver IC
137-TLC5921DAP
20MHz 17V 80mA HTSSOP LED Driver IC 137-TLC5921DAP
16-Ch LED Driver, 20MHz, 17V, 80mA, HTSSOP EP Product overview: TLC5921DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 17V, 80mA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 17V, 80mA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5921DAP can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 20MHz, 17V, 80mA, HTSSOP EP Product overview: TLC5921DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 17V, 80mA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 17V, 80mA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5921DAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5921DAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5921DAP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5921DAP
IC LED DRVR LINEAR 80MA 32HTSSOP

IC LED DRVR LINEAR 80MA 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5921DAP 081467-TLC5921DAP 296-10349-5-ND 137-TLC5921DAP TLC5921DAP
Product Name TLC5921 16-Channel LED Driver PMIC - PMIC - LED Drivers - TLC5921DAP LED Drivers 20MHz 17V 80mA HTSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP 32-HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers
PMIC - PMIC - LED Drivers - LM2795TLX - 071138-LM2795TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 3.8 volts
View Details
2 suppliers
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431QMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers