Texas Instruments High-Performance Analog Logic - Logic - Latches - TLC59213AIPWT TLC59213AIPWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1108391-TLC59213AIPW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1108391-TLC59213AIPW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - TLC59213AIPWT
1108391-TLC59213AIPWT
Logic - Logic - Latches - TLC59213AIPWT 1108391-TLC59213AIPWT
Manufacturer: Texas Instruments Win Source Part Number: 1108391-TLC59213AIPW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108391-TLC59213AIPWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Tri-State
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - TLC59213AIPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Logic - Latches - TLC59213AIPWT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TLC59213AIPWT
Logic - Latches TLC59213AIPWT
IC DRIVER 8BIT PAR I/O 20TSSOP

IC DRIVER 8BIT PAR I/O 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1108391-TLC59213AIPWT TLC59213AIPWT TLC59213AIPWT
Product Name Logic - Logic - Latches - TLC59213AIPWT Latches Logic - Latches
Supply Voltage 4.5 V ~ 13.2 V 4.5V ~ 13.2V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74ALVCH16841DGGY - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type SOT364
View Details
6 suppliers
Latches - 74279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details