Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches TLC59213AIPWR

Description
Win Source Part Number: 1165189-TLC59213AIPW R Category: Integrated Circuits (ICs)>Logic - Latches Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Independent Circuits: 1 Voltage - Supply: 4.5V ~ 13.2V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTLC59213AIPWR, -TLC59213AIPWR-NDR,2 96-27313-2,296-27313 -1,-296-27313-1-ND,2 96-27313-6,2156-TLC5 9213AIPWR Base Product Number: TLC59213
Request a Quote Datasheet
Description
Win Source Part Number: 1165189-TLC59213AIPW R Category: Integrated Circuits (ICs)>Logic - Latches Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Independent Circuits: 1 Voltage - Supply: 4.5V ~ 13.2V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTLC59213AIPWR, -TLC59213AIPWR-NDR,2 96-27313-2,296-27313 -1,-296-27313-1-ND,2 96-27313-6,2156-TLC5 9213AIPWR Base Product Number: TLC59213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1165189-TLC59213AIPWR
Integrated Circuits (ICs) - Logic - Latches 1165189-TLC59213AIPWR
Win Source Part Number: 1165189-TLC59213AIPW R Category: Integrated Circuits (ICs)>Logic - Latches Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Independent Circuits: 1 Voltage - Supply: 4.5V ~ 13.2V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTLC59213AIPWR, -TLC59213AIPWR-NDR,2 96-27313-2,296-27313 -1,-296-27313-1-ND,2 96-27313-6,2156-TLC5 9213AIPWR Base Product Number: TLC59213

Win Source Part Number: 1165189-TLC59213AIPWR
Category: Integrated Circuits (ICs)>Logic - Latches
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Tri-State
Independent Circuits: 1
Voltage - Supply: 4.5V ~ 13.2V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTLC59213AIPWR,-TLC59213AIPWR-NDR,296-27313-2,296-27313-1,-296-27313-1-ND,296-27313-6,2156-TLC59213AIPWR
Base Product Number: TLC59213

Buy Now Datasheet
Latches - TLC59213AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Logic - Latches - TLC59213AIPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TLC59213AIPWR
Logic - Latches TLC59213AIPWR
IC DRIVER 8BIT PAR I/O 20TSSOP

IC DRIVER 8BIT PAR I/O 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1165189-TLC59213AIPWR TLC59213AIPWR TLC59213AIPWR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 13.2V 4.5V ~ 13.2V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGVJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details