Nexperia B.V. Flip Flops 74HC107DB,112

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209"", 5.30mm Width)"
Request a Quote
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209"", 5.30mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC107DB,112 is a dual JK flip-flop designed for negative edge triggering, featuring individual J and K inputs, clock (CP), and asynchronous reset (R) inputs. It provides complementary Q and Q outputs, with the reset input operating independently of the clock. The device supports a wide supply voltage range from 2.0 V to 6.0 V and is characterized by low power dissipation and high noise immunity. It includes clamp diodes for interfacing with higher voltages and is specified for operation across a temperature range of -40 °C to +125 °C. The flip-flop is available in two package types: SO14 and TSSOP14, making it suitable for various applications requiring reliable state control.

Datasheet Summary
Powered by GS/AI

The 74HC107DB,112 is a dual JK flip-flop designed for negative edge triggering, featuring individual J and K inputs, clock (CP), and asynchronous reset (R) inputs. It provides complementary Q and Q outputs, with the reset input operating independently of the clock. The device supports a wide supply voltage range from 2.0 V to 6.0 V and is characterized by low power dissipation and high noise immunity. It includes clamp diodes for interfacing with higher voltages and is specified for operation across a temperature range of -40 °C to +125 °C. The flip-flop is available in two package types: SO14 and TSSOP14, making it suitable for various applications requiring reliable state control.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-3220-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3220-ND
Flip Flops 1727-3220-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - 74HC107DB,112 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74HC107DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC107DB,112
Flip Flops 74HC107DB,112
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1727-3220-ND 74HC107DB,112 74HC107DB,112
Product Name Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 27 ns
Low-level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
Logic - Flip Flops - 74AC574SCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3991-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
6 suppliers