16-Channel LED Driver 48-SSOP -20 to 85
16-Ch LED Driver IC, 10MHz, 17V Out, 30mA, 5.5V, SSOP Product overview: TLC5920DLR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 17V, 30mA, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10MHz, 17V, 30mA, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5920DLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 369210-TLC5920DLR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 10MHz
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5920
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-SSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): BU16501KS2-E2; TLC5920DLG4; TLC5920DL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 30mA 48-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 30mA 48-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 30mA 48-SSOP
IC LED DRIVER LINEAR 30MA 48SSOP
IC LED DRIVER LINEAR 30MA 48SSOP
LED Lighting Drivers LED Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5920DLR | 137-TLC5920DLR | 369210-TLC5920DLR | 296-39243-1-ND | TLC5920DLR | TLC5920DLR | TLC5920DLR |
| Product Name | TLC5920 16-Channel LED Driver | 10MHz 17V 30mA SSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5920DLR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | SSOP | 48-SSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |