Texas Instruments TLC5917 8-Bit Constant-Current LED Sink Driver TLC5917IPW

Description
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5917 8-Bit Constant-Current LED Sink Driver - TLC5917IPW - Texas Instruments
Dallas, TX, United States
TLC5917 8-Bit Constant-Current LED Sink Driver
TLC5917IPW
TLC5917 8-Bit Constant-Current LED Sink Driver TLC5917IPW
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125

8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125

Buy Now Datasheet
LED Drivers - 296-34373-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-34373-5-ND
LED Drivers 296-34373-5-ND
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP

LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5917IPW - 899853-TLC5917IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5917IPW
899853-TLC5917IPW
PMIC - PMIC - LED Drivers - TLC5917IPW 899853-TLC5917IPW
Manufacturer: Texas Instruments Win Source Part Number: 899853-TLC5917IPW Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 120mA 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TLC5917 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLC5917IPW-ND, 296-34373-5, TLC5917IPWG4, TLC5917IPWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899853-TLC5917IPW
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 120mA 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC5917
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC5917IPW-ND, 296-34373-5, TLC5917IPWG4, TLC5917IPWG4-ND

Buy Now Datasheet
Singapore, Singapore
120mA 30MHz TSSOP LED Driver IC
137-TLC5917IPW
120mA 30MHz TSSOP LED Driver IC 137-TLC5917IPW
8-Ch Constant Current LED Driver IC, 120mA, 30MHz, 16-TSSOP Product overview: TLC5917IPW from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5917IPW can be used for catalog matching and distributor lookup.

8-Ch Constant Current LED Driver IC, 120mA, 30MHz, 16-TSSOP Product overview: TLC5917IPW from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5917IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5917IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5917IPW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5917IPW
IC LED DRVR LINEAR 120MA 16TSSOP

IC LED DRVR LINEAR 120MA 16TSSOP

Supplier's Site
PMIC - LED Drivers - TLC5917IPW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5917IPW
PMIC - LED Drivers TLC5917IPW
IC LED DRIVER LIN 120MA 16TSSOP

IC LED DRIVER LIN 120MA 16TSSOP

Supplier's Site Datasheet
Ic, Led Driver Linear 16-Tssop; Device Topology Texas Instruments - 28AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver Linear 16-Tssop; Device Topology Texas Instruments
28AH5381
Ic, Led Driver Linear 16-Tssop; Device Topology Texas Instruments 28AH5381
IC, LED DRIVER LINEAR 16-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:8Outputs; IC Mounting:SMD; RoHS Compliant: Yes

IC, LED DRIVER LINEAR 16-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:8Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5917IPW 296-34373-5-ND 899853-TLC5917IPW 137-TLC5917IPW TLC5917IPW TLC5917IPW 28AH5381
Product Name TLC5917 8-Bit Constant-Current LED Sink Driver LED Drivers PMIC - PMIC - LED Drivers - TLC5917IPW 120mA 30MHz TSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Ic, Led Driver Linear 16-Tssop; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 8 # 8 #
Package Type SOIC,TSSOP,PDIP 16-TSSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
7 suppliers
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details