8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
8-Bit Constant Current LED Sink Driver, 120mA, 30MHz, 5.5V, TSSOP Product overview: TLC5916IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032709-TLC5916IPWR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Family Name: TLC5916
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): MAX6978AUE+T; MAX8631YETI+; MAX1578ETG+T;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking
IC LED DRIVER LIN 120MA 16TSSOP
LED DRIVER, ANALOGUE, 30MHZ, TSSOP-16; D; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC LED DRVR LINEAR 120MA 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IPWR | 296-22711-6-ND | 137-TLC5916IPWR | 032709-TLC5916IPWR | TLC5916IPWR | 29AH7839 | TLC5916IPWR |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | LED Drivers | 8-bit 120mA 30MHz 5.5V LED Driver IC | PMIC - PMIC - LED Drivers - TLC5916IPWR | PMIC - LED Drivers | Led Driver, Analogue, 30Mhz, Tssop-16; D; Msl Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | |||||
| Package Type | PDIP,SOIC,TSSOP | 16-TSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |