Texas Instruments TLC5916 8-Bit Constant-Current LED Sink Driver TLC5916IPWG4

Description
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
Request a Quote
Description
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC5916 is an 8-bit constant-current LED sink driver designed by Texas Instruments. It features eight independently controlled output channels, allowing for flexible LED configurations. The output current can be adjusted through a single external resistor, with a range from 3 mA to 120 mA per channel, making it suitable for driving either single LEDs or multiple LEDs in series. The device maintains constant output current regardless of load voltage changes, ensuring consistent LED brightness. The TLC5916 supports a maximum LED voltage of 20 V and operates with a supply voltage of 3.3 V to 5.5 V. It includes built-in protection features such as open-load, short-load, and overtemperature detection. The device is capable of a 30 MHz clock frequency and offers excellent output current accuracy, with variations of less than ±3% between channels and less than ±6% between different ICs. Applications include general LED lighting, display systems, automotive lighting, and gaming machines. The TLC5916 is available in a 16-pin TSSOP package.

Datasheet Summary
Powered by GS/AI

The TLC5916 is an 8-bit constant-current LED sink driver designed by Texas Instruments. It features eight independently controlled output channels, allowing for flexible LED configurations. The output current can be adjusted through a single external resistor, with a range from 3 mA to 120 mA per channel, making it suitable for driving either single LEDs or multiple LEDs in series. The device maintains constant output current regardless of load voltage changes, ensuring consistent LED brightness. The TLC5916 supports a maximum LED voltage of 20 V and operates with a supply voltage of 3.3 V to 5.5 V. It includes built-in protection features such as open-load, short-load, and overtemperature detection. The device is capable of a 30 MHz clock frequency and offers excellent output current accuracy, with variations of less than ±3% between channels and less than ±6% between different ICs. Applications include general LED lighting, display systems, automotive lighting, and gaming machines. The TLC5916 is available in a 16-pin TSSOP package.

Suppliers

Company
Product
Description
Supplier Links
TLC5916 8-Bit Constant-Current LED Sink Driver - TLC5916IPWG4 - Texas Instruments
Dallas, TX, United States
TLC5916 8-Bit Constant-Current LED Sink Driver
TLC5916IPWG4
TLC5916 8-Bit Constant-Current LED Sink Driver TLC5916IPWG4
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125

8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TLC5916IPWG4
Product Name TLC5916 8-Bit Constant-Current LED Sink Driver
Package Type Other; PDIP,SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - CD74ACT14E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller - LM25069PMM-1/NOPB - Texas Instruments
Specs
Package Type Other; VSSOP
Input Voltage 2.9 to 17 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - CD74HCT04E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details