Texas Instruments UC1823 High Speed PWM Controller 5962-89905012A

Description
High Speed PWM Controller 20-LCCC -55 to 125
Request a Quote
Description
High Speed PWM Controller 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC1823 High Speed PWM Controller, part number 5962-89905012A, is designed for high-performance applications requiring precise pulse width modulation. It operates over a wide temperature range of -55°C to 125°C, making it suitable for various environmental conditions. The device is packaged in a 20-pin LCCC format and is compliant with RoHS standards. It features a robust design that supports high-speed switching, which is essential for efficient power management in applications such as DC-DC converters and motor control systems. The controller is actively produced and available for purchase, ensuring reliability and support for engineering projects.

Datasheet Summary
Powered by GS/AI

The UC1823 High Speed PWM Controller, part number 5962-89905012A, is designed for high-performance applications requiring precise pulse width modulation. It operates over a wide temperature range of -55°C to 125°C, making it suitable for various environmental conditions. The device is packaged in a 20-pin LCCC format and is compliant with RoHS standards. It features a robust design that supports high-speed switching, which is essential for efficient power management in applications such as DC-DC converters and motor control systems. The controller is actively produced and available for purchase, ensuring reliability and support for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
UC1823 High Speed PWM Controller - 5962-89905012A - Texas Instruments
Dallas, TX, United States
UC1823 High Speed PWM Controller
5962-89905012A
UC1823 High Speed PWM Controller 5962-89905012A
High Speed PWM Controller 20-LCCC -55 to 125

High Speed PWM Controller 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number 5962-89905012A
Product Name UC1823 High Speed PWM Controller
Package Type Other; CDIP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

UC1863 Resonant-Mode Power Supply Controllers - 5962-9203103QEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Green Mode,Light Load Efficiency,Soft Start,Soft Switching
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Buck 5V 1A TO-220 Step-Down DC-DC Converter IC - 739-LM2575T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601DRTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers