8-Bit Constant-Current LED Sink Driver 16-PDIP -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-PDIP
Win Source Part Number: 1253374-TLC5916IN
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Applications: Signage
Standard Package: 25
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-24383-5,-296-243
Base Product Number: TLC5916
8-Ch Constant Current LED Sink Driver, 120mA, 30MHz, 16-PDIP Product overview: TLC5916IN from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916IN can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 120MA 16DIP
IC LED DRIVER LINEAR 120MA 16DIP
IC, LED DRIVER, 8CH, PDIP16; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:8Outputs; IC Mounting:Through RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IN | 296-24383-5-ND | 1253374-TLC5916IN | 137-TLC5916IN | TLC5916IN | TLC5916IN | 26AJ9915 |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 120mA 30MHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver, 8Ch, Pdip16; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | |||||
| Package Type | PDIP,SOIC,TSSOP | 16-DIP (0.300", 7.62mm) | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |