The TLC5916 is an 8-channel constant-current LED sink driver with independent output control, designed for LED lighting and display applications. It operates with a 3.0-V to 5.5-V supply voltage and sets output current from 3 mA to 120 mA per channel through a single external resistor. The device supports up to 20-V LED voltage, includes open-load, short-load, and overtemperature detection, and features a 256-step programmable global current gain. It is available in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm, with a specified operating temperature range of -40°C to 125°C.
8-Bit Constant-Current LED Sink Driver 16-SOIC -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
8-Bit Constant Current LED Driver, 120mA, 30MHz, 5.5V, 16-SOIC Product overview: TLC5916IDR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, 5.5V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032708-TLC5916IDR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Family Name: TLC5916
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): AS1109-BSOT; AS1109-BSOU; LV5212VH-MPB-H; MAX1985ETP+T;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC LED DRVR LINEAR 120MA 16SOIC
IC LED DRIVER LIN 120MA 16SOIC
LED DRIVER, CONSTANT CURRENT, SOIC-16; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:8Outputs; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IDR | 296-22710-6-ND | 137-TLC5916IDR | 032708-TLC5916IDR | TLC5916IDR | TLC5916IDR | 28AH5380 |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | LED Drivers | 8-bit 120mA 30MHz 5.5V LED Driver IC | PMIC - PMIC - LED Drivers - TLC5916IDR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Soic-16; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | |||||
| Package Type | PDIP,SOIC,TSSOP | 16-SOIC | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |