16-Bit Fast-Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1269107-TLC59116IRHB
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Family Name: TLC59116
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6970AUE+; MAX6973ATJ+;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)
16-Ch Constant Current LED Driver, I2C, 120mA, 17V Out, VQFN Product overview: TLC59116IRHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59116IRHBR can be used for catalog matching and distributor lookup.
LED DRIVER, LINEAR, 1MHZ, VQFN-32; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:SMD RoHS Compliant: Yes
LED DRIVER, LINEAR, 1MHZ, VQFN-32; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:SMD;RoHS Compliant: Yes
VQFN-32-EP(5x5) LED Drivers ROHS
IC LED DRVR LIN I2C 120MA 32VQFN
IC LED DRVR LIN DIM 120MA 32VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59116IRHBR | 1269107-TLC59116IRHBR | 296-36988-2-ND | 137-TLC59116IRHBR | 54Y8549 | TLC59116IRHBR | TLC59116IRHBR | TLC59116IRHBR |
| Product Name | TLC59116 16-Bit Fast-Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC59116IRHBR | LED Drivers | 120mA 17V VQFN LED Driver IC | Led Driver, Linear, 1Mhz, Vqfn-32; Device Topology Texas Instruments | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | TSSOP,VQFN | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |