Texas Instruments TLC59108F 8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver TLC59108FIPWR

Description
8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59108F 8-Bit Fast-Mode Plus (FM+)  I2C-Bus LED Driver - TLC59108FIPWR - Texas Instruments
Dallas, TX, United States
TLC59108F 8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver
TLC59108FIPWR
TLC59108F 8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver TLC59108FIPWR
8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 20-TSSOP -40 to 85

8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 20-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC59108FIPWR - 136751-TLC59108FIPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59108FIPWR
136751-TLC59108FIPWR
PMIC - PMIC - LED Drivers - TLC59108FIPWR 136751-TLC59108FIPWR
Manufacturer: Texas Instruments Win Source Part Number: 136751-TLC59108FIPWR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Number of Outputs: 8 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136751-TLC59108FIPWR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Number of Outputs: 8
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-25400-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25400-6-ND
LED Drivers 296-25400-6-ND
LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

Buy Now Datasheet
LED Drivers - 296-25400-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25400-2-ND
LED Drivers 296-25400-2-ND
LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

Buy Now Datasheet
LED Drivers - 296-25400-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25400-1-ND
LED Drivers 296-25400-1-ND
LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
120mA 17V 25MHz TSSOP LED Driver IC
137-TLC59108FIPWR
120mA 17V 25MHz TSSOP LED Driver IC 137-TLC59108FIPWR
8-Ch I2C LED Driver, 120mA, 17V Out, 25MHz, TSSOP Product overview: TLC59108FIPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 17V, 25MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 17V, 25MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59108FIPWR can be used for catalog matching and distributor lookup.

8-Ch I2C LED Driver, 120mA, 17V Out, 25MHz, TSSOP Product overview: TLC59108FIPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 17V, 25MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 17V, 25MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59108FIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59108FIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59108FIPWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59108FIPWR
IC LED DRVR LINEAR 120MA 20TSSOP

IC LED DRVR LINEAR 120MA 20TSSOP

Supplier's Site
PMIC - LED Drivers - TLC59108FIPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59108FIPWR
PMIC - LED Drivers TLC59108FIPWR
IC LED DRIVER LIN 120MA 20TSSOP

IC LED DRIVER LIN 120MA 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59108FIPWR 136751-TLC59108FIPWR 296-25400-6-ND 137-TLC59108FIPWR TLC59108FIPWR TLC59108FIPWR
Product Name TLC59108F 8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver PMIC - PMIC - LED Drivers - TLC59108FIPWR LED Drivers 120mA 17V 25MHz TSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 8 # 8 #
Package Type TSSOP,VQFN 20-TSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3497MMX - 724568-LM3497MMX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
7 suppliers
LED Driver IC - 137-LM3414MRX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers