8/16-Channel LED Driver 100-HTQFP -20 to 85
16-Ch LED Driver, 17V Out, 80mA, 15MHz, HTQFP Product overview: TLC5904PZP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 15MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 15MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5904PZP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 212995-TLC5904PZP
Packaging: Tray
Type: Linear
Mounting: SMD (SMT)
Frequency: 15MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-HTQFP (14x14)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA, 120mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Test & Measurement
LED Driver IC 16 Output Linear Shift Register Dimming 80mA, 120mA 100-HTQFP (14x14)
IC LED DRV LIN 80/120MA 100HTQFP
LED Lighting Drivers LED DRIVER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5904PZP | 137-TLC5904PZP | 212995-TLC5904PZP | 296-2378-ND | TLC5904PZP | TLC5904PZP |
| Product Name | TLC5904 8/16-Channel LED Driver | 17V 80mA 15MHz LED Driver IC | PMIC - PMIC - LED Drivers - TLC5904PZP | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTQFP | 100-HTQFP (14x14) | ||||
| Features | RoHS Compliant | RoHS Compliant |