The TLC5628I is an octal 8-bit voltage-output DAC with a serial interface, programmable 1× or 2× output range, and simultaneous update via LDAC. It operates from a single 5-V supply, features high-impedance reference inputs, and includes an internal power-on reset. The device is available in a 16-terminal SOIC (DW) package and is characterized for operation from -40°C to 85°C. Digital control is accomplished through a three-wire CMOS-compatible bus with Schmitt-triggered inputs for noise immunity.
8-Bit, 10 us Octal DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 16-SOIC -40 to 85
8-Bit Octal DAC, 45KS/s, 10us Settling, SPI, 16-SOIC Product overview: TLC5628IDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5628IDWRG4 can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 8 16-SOIC
Win Source Part Number: 1099641-TLC5628IDWRG
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 10µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLC5628
8 Bit Digital to Analog Converter 8 16-SOIC
IC DAC 8BIT V-OUT 16SOIC
IC DAC 8BIT V-OUT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5628IDWRG4 | 701-TLC5628IDWRG4 | TLC5628IDWRG4-ND | 1099641-TLC5628IDWRG4 | TLC5628IDWRG4 | TLC5628IDWRG4 | TLC5628IDWRG4 |
| Product Name | TLC5628 8-Bit, 10 us Octal DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB | 1 LSB |