The TLC5628CN is an octal 8-bit voltage output digital-to-analog converter with a 16-pin PDIP package, operating from a single 5-V supply. It features high-impedance reference inputs, programmable output range (1× or 2× reference), simultaneous update via LDAC, and an internal power-on reset. The device supports a three-wire serial interface with Schmitt-triggered inputs for noise immunity and is characterized for operation from 0°C to 70°C.
8-Bit, 10 us Octal DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 16-PDIP 0 to 70
8 Bit Digital to Analog Converter 8 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269105-TLC5628CN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Resolution: 8
Settling Time: 10μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±0.9 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5628
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
8-Bit Octal DAC, 45KS/s, SPI, 10us Settling, 5V, PDIP Product overview: TLC5628CN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5628CN can be used for catalog matching and distributor lookup.
Texas Instruments TLC5628CN DAC
Texas Instruments TLC5628CN DAC
Texas Instruments TLC5628CN DAC
D/A Converter, 8 Func, Serial Input Loading, 10us Settling Time, PDIP16
IC DAC 8BIT V-OUT 16DIP
IC DAC 8BIT V-OUT 16DIP
8 Bit Digital to Analog Converter 8 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5628CN | 296-1865-5-ND | 1269105-TLC5628CN | 701-TLC5628CN | 2006640 | 2006640P | TLC5628CN | TLC5628CN | TLC5628CN | TLC5628CN |
| Product Name | TLC5628 8-Bit, 10 us Octal DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5628CN | 8-bit 5V Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial; SPI; Serial (spi) | Serial | SPI; SPI | |||
| Package Type | PDIP,SOIC | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP | N | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB | 1 LSB |