8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
8-Bit 20MSPS ADC, Single-Ended, Parallel Interface, SOP Product overview: TLC5510INS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5510INS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032685-TLC5510INS
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 20°C to 75°C
Case / Package: 24-SO
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
IC ADC 8BIT FLASH 24SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5510INS | 296-2939-5-ND | 700-TLC5510INS | 032685-TLC5510INS | TLC5510INS | TLC5510INS |
| Product Name | TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5510INS | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SO,TSSOP | SOIC; "24-SOIC (0.209"", 5.30mm Width)" | SOP | 24-SO | SOIC; 24-SOIC (0.209\", 5.30mm Width) | 24-SOIC (0.209\", 5.30mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| DNL | 0.7500 LSB |