8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. 8-SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
8-Bit 40kSPS Serial ADC, Single-Ended, SPI, 3-6V Product overview: TLC549CDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC549CDR can be used for catalog matching and distributor lookup.
TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch.
Manufacturer: Texas Instruments
Win Source Part Number: 032682-TLC549CDR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 3 V to 6 V
Digital Supply Voltage: 3 V to 6 V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC ADC 8BIT SAR 8SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 8BIT SAR 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC549CDR | 296-1335-2-ND | 700-TLC549CDR | TLC549CDR | 032682-TLC549CDR | TLC549CDR | TLC549CDR | TLC549CDR |
| Product Name | TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. | Analog to Digital Converters (ADC) | 8-bit 6V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC549CDR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SO,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; SOIC8 | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Military | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB |