Texas Instruments TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. TLC549CDG4

Description
8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. 8-SOIC
Request a Quote Datasheet
Description
8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. - TLC549CDG4 - Texas Instruments
Dallas, TX, United States
TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch.
TLC549CDG4
TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. TLC549CDG4
8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. 8-SOIC

8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC549CDG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC549CDG4-ND
Analog to Digital Converters (ADC) TLC549CDG4-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC549CDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC549CDG4
Analog to Digital Converters (ADC) TLC549CDG4
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC549CDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC549CDG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC549CDG4
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC549CDG4 TLC549CDG4-ND TLC549CDG4 TLC549CDG4
Product Name TLC549 8-Bit, 40 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI
Package Type PDIP,SO,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Screening Level Military
Resolution 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers