8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-PDIP
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032680-TLC542IN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 25k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
8-Bit 25kSPS SPI ADC, 11-Ch MUX, 20-PDIP Product overview: TLC542IN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC542IN can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC ADC 8BIT SAR 20DIP
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC542IN | 296-2927-5-ND | 032680-TLC542IN | 700-TLC542IN | TLC542IN | TLC542IN | TLC542IN |
| Product Name | TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IN | 8-bit Analog-to-Digital Converter IC | IC 8 BIT 25 KSPS ADC S/O 20-DIP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | |||
| Package Type | PDIP,PLCC,SOIC | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; 20-PDIP | N | DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |