Texas Instruments TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX TLC542CDWR

Description
8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC
Request a Quote Datasheet
Description
8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX - TLC542CDWR - Texas Instruments
Dallas, TX, United States
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX
TLC542CDWR
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX TLC542CDWR
8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC

8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542CDWR
1108357-TLC542CDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542CDWR 1108357-TLC542CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1108357-TLC542CDWR Packaging: Reel - TR Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 11 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 25k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108357-TLC542CDWR
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 25k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-1332-2-ND
Analog to Digital Converters (ADC) 296-1332-2-ND
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC542CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC542CDWR
Analog to Digital Converters (ADC) TLC542CDWR
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC542CDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC542CDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC542CDWR
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC542CDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC542CDWR
Data Acquisition - Analog to Digital Converters (ADC) TLC542CDWR
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC542CDWR 1108357-TLC542CDWR 296-1332-2-ND TLC542CDWR TLC542CDWR TLC542CDWR
Product Name TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542CDWR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type PDIP,PLCC,SOIC SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers