Texas Instruments TLC4541 16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input TLC4541IDG4

Description
16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input 8-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC4541 16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input - TLC4541IDG4 - Texas Instruments
Dallas, TX, United States
TLC4541 16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input
TLC4541IDG4
TLC4541 16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input TLC4541IDG4
16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input 8-SOIC -40 to 85

16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input 8-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC4541IDG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC4541IDG4-ND
Analog to Digital Converters (ADC) TLC4541IDG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC4541IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC4541IDG4
Analog to Digital Converters (ADC) TLC4541IDG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC4541IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC4541IDG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC4541IDG4
IC ADC 16BIT SAR 8SOIC

IC ADC 16BIT SAR 8SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC4541IDG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC4541IDG4
Data Acquisition - Analog to Digital Converters (ADC) TLC4541IDG4
IC ADC 16BIT SAR 8SOIC

IC ADC 16BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC4541IDG4 TLC4541IDG4-ND TLC4541IDG4 TLC4541IDG4 TLC4541IDG4
Product Name TLC4541 16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Single-Ended Input Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
DIP Analog-to-Digital Converter IC - 700-ADC10158CIN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
2 suppliers