The LM111WRLQMLV is a radiation-qualified voltage comparator designed for high-reliability applications, operating from a single 5V supply up to ±15V. It features an input current of 200nA maximum over temperature, offset current of 20nA maximum, and differential input voltage range of ±30V. The device is packaged in a 10-pin CFP (NAD) configuration with an operating temperature range of -55°C to 125°C. It is qualified for high-dose radiation environments, including low-dose and ELDRS-free operation up to 100krad(Si). Output compatibility extends to RTL, DTL, TTL, and MOS circuits, with the ability to drive loads up to 50V at 50mA. The part includes offset null and strobe capabilities, and supports wire-OR'd outputs.
Voltage Comparator 10-CFP -55 to 125
Comparator General Purpose Open-Collector 10-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM111WRLQMLV | LM111WRLQMLV |
| Product Name | LM111QML-SP Voltage Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 3 millivolts | 3 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |