The TLC3574 is a 14-bit, low-power analog-to-digital converter with a built-in conversion clock and 8x FIFO, designed for single 5-V analog and 3-V to 5-V digital supply operation. It features four single-ended analog input channels and supports SPI/DSP-compatible serial interfaces with SCLK up to 25 MHz. The device operates with ±10 V bipolar input range, offers ±1 LSB INL and ±0.5 LSB DNL, and consumes 5.8 mA in normal operation. It is available in a 20-pin TSSOP package (PW) with operating temperature range of -40°C to 85°C.
Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3574IPWG4 |
| Product Name | TLC3574 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| INL | 1.5 LSB |