Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144402-TLC3574IPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential,
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
14-bit 4-Ch ADC, 200KS/s, SPI, 2.7-5.5V, TSSOP Product overview: TLC3574IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3574IPW can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
IC ADC 14BIT SAR 20TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3574IPW | 144402-TLC3574IPW | 700-TLC3574IPW | TLC3574IPW | 296-10297-5-ND | TLC3574IPW | TLC3574IPW |
| Product Name | TLC3574 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3574IPW | 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP | SOP; SSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1.5 LSB |