The TLC3574 is a 14-bit, low-power, CMOS analog-to-digital converter with a built-in conversion clock and 8x FIFO, designed for single 5-V analog and 3-V to 5-V digital supply operation. It features four single-ended analog input channels and a serial interface compatible with SPI and DSP protocols, supporting SCLK up to 25 MHz. The device operates with ±1 LSB integral nonlinearity and ±0.5 LSB differential nonlinearity, and a SINAD of 79 dB and THD of −82 dB. It is housed in a 20-pin SOIC (DW) package with dimensions consistent with the DW package standard, and is specified for operation from −40°C to 85°C. The TLC3574IDWRG4 is a variant of this series with a lead-free finish and RoHS compliance, as confirmed by its ordering code matching the listed options which include TLC3574IDWR and TLC3574IDWG4, both using the DW package and having identical functional characteristics.
Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels 20-SOIC -40 to 85
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
IC ADC 14BIT SAR 20SOIC
IC ADC 14BIT SAR 20SOIC
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3574IDWRG4 | TLC3574IDWRG4-ND | TLC3574IDWRG4 | TLC3574IDWRG4 | TLC3574IDWRG4 |
| Product Name | TLC3574 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| INL | 1.5 LSB |