Texas Instruments TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548IPWR

Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP -40 to 85
Request a Quote
Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC3548IPWR is a 14-bit, 8-channel unipolar analog-to-digital converter (ADC) from Texas Instruments, designed for applications requiring high performance and low power consumption. It operates with a single 5V analog supply and supports a digital supply voltage range of 3V to 5V. The device features a maximum throughput of 200 KSPS and offers a pseudodifferential input range of 0V to the reference voltage. This ADC includes an integrated 4V reference, a built-in conversion clock, and an 8x FIFO for efficient data handling. It supports SPI and DSP-compatible serial interfaces with a clock speed of up to 25 MHz. The TLC3548IPWR is optimized for low power operation, consuming only 4 mA during normal operation and 20 µA in autopower-down mode. The device also features programmable sampling periods and an autochannel sweep function, making it versatile for various applications. With an INL and DNL of ±1 LSB maximum and a SINAD of 80.8 dB, it provides reliable performance for precision measurement tasks.

Datasheet Summary
Powered by GS/AI

The TLC3548IPWR is a 14-bit, 8-channel unipolar analog-to-digital converter (ADC) from Texas Instruments, designed for applications requiring high performance and low power consumption. It operates with a single 5V analog supply and supports a digital supply voltage range of 3V to 5V. The device features a maximum throughput of 200 KSPS and offers a pseudodifferential input range of 0V to the reference voltage. This ADC includes an integrated 4V reference, a built-in conversion clock, and an 8x FIFO for efficient data handling. It supports SPI and DSP-compatible serial interfaces with a clock speed of up to 25 MHz. The TLC3548IPWR is optimized for low power operation, consuming only 4 mA during normal operation and 20 µA in autopower-down mode. The device also features programmable sampling periods and an autochannel sweep function, making it versatile for various applications. With an INL and DNL of ±1 LSB maximum and a SINAD of 80.8 dB, it provides reliable performance for precision measurement tasks.

Suppliers

Company
Product
Description
Supplier Links
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC - TLC3548IPWR - Texas Instruments
Dallas, TX, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC
TLC3548IPWR
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548IPWR
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP -40 to 85

14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IPWR
716685-TLC3548IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IPWR 716685-TLC3548IPWR
Manufacturer: Texas Instruments Win Source Part Number: 716685-TLC3548IPWR Packaging: Tape and Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: TLC3548 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 716685-TLC3548IPWR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: TLC3548
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
 - TLC3548IPWR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO24

ADC, Successive Approximation, 14-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO24

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC3548IPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC3548IPWR-ND
Analog to Digital Converters (ADC) TLC3548IPWR-ND
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog-to-Digital Converter IC
700-TLC3548IPWR
5V TSSOP Analog-to-Digital Converter IC 700-TLC3548IPWR
14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, TSSOP Product overview: TLC3548IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548IPWR can be used for catalog matching and distributor lookup.

14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, TSSOP Product overview: TLC3548IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3548IPWR
Data Acquisition - Analog to Digital Converters (ADC) TLC3548IPWR
IC ADC 14BIT SAR 24TSSOP

IC ADC 14BIT SAR 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC3548IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3548IPWR
Analog to Digital Converters (ADC) TLC3548IPWR
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3548IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3548IPWR
IC ADC 14BIT SAR 24TSSOP

IC ADC 14BIT SAR 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3548IPWR 716685-TLC3548IPWR TLC3548IPWR TLC3548IPWR-ND 700-TLC3548IPWR TLC3548IPWR TLC3548IPWR TLC3548IPWR
Product Name TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IPWR Analog to Digital Converters (ADC) 5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI SPI; SPI
Package Type SOIC,TSSOP SSOP SOP; SSOP; TSSOP24 TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0834BCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
Resolution 8 bits
Dissipation 800 milliwatts
View Details
2 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers