Texas Instruments TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548IDW

Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85
Request a Quote
Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC3548IDW is an 8-channel, 14-bit, 200-kSPS analog-to-digital converter with pseudodifferential 0-V to 5-V inputs, operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a built-in 4-V reference, SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and supports programmable sampling modes. The device is packaged in a 24-pin SOIC (DW) with an operating temperature range of -40°C to 85°C. INL and DNL are both specified at ±1 LSB maximum, SINAD is 80.8 dB, and THD is -95 dB. Power consumption is 4 mA in normal operation and 20 µA in autopower-down mode. Analog inputs are multiplexed with internal sample-and-hold, and an external CSTART signal supports extended sampling.

Datasheet Summary
Powered by GS/AI

The TLC3548IDW is an 8-channel, 14-bit, 200-kSPS analog-to-digital converter with pseudodifferential 0-V to 5-V inputs, operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a built-in 4-V reference, SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and supports programmable sampling modes. The device is packaged in a 24-pin SOIC (DW) with an operating temperature range of -40°C to 85°C. INL and DNL are both specified at ±1 LSB maximum, SINAD is 80.8 dB, and THD is -95 dB. Power consumption is 4 mA in normal operation and 20 µA in autopower-down mode. Analog inputs are multiplexed with internal sample-and-hold, and an external CSTART signal supports extended sampling.

Suppliers

Company
Product
Description
Supplier Links
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC - TLC3548IDW - Texas Instruments
Dallas, TX, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC
TLC3548IDW
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548IDW
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85

14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-TLC3548IDW
5V SOIC Analog-to-Digital Converter IC 700-TLC3548IDW
14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3548IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548IDW can be used for catalog matching and distributor lookup.

14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3548IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDW
032660-TLC3548IDW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDW 032660-TLC3548IDW
Manufacturer: Texas Instruments Win Source Part Number: 032660-TLC3548IDW Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Pseudo-Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032660-TLC3548IDW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-10290-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-10290-5-ND
Analog to Digital Converters (ADC) 296-10290-5-ND
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3548IDW
Data Acquisition - Analog to Digital Converters (ADC) TLC3548IDW
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3548IDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3548IDW
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLC3548IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3548IDW
Analog to Digital Converters (ADC) TLC3548IDW
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3548IDW 700-TLC3548IDW 032660-TLC3548IDW 296-10290-5-ND TLC3548IDW TLC3548IDW TLC3548IDW
Product Name TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDW Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC SOIC; 24-SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers