The TLC3545IDR is a 14-bit, 200-kSPS analog-to-digital converter with pseudo-differential input, designed for single 5-V supply operation. It features a built-in conversion clock, SPI/DSP-compatible serial interface with SCLK up to 15 MHz, rail-to-rail analog input bandwidth of 500 kHz, and low power consumption with 3.5 mA operating current and 5 µA auto-power-down current. The device is packaged in an 8-pin SOIC (D) package with dimensions compatible with surface-mount assembly. It operates from -40°C to 85°C and includes a 3-state serial data output (SDO) with MSB-first format.
14-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input 8-SOIC -40 to 85
ADC, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
14-Bit 200KSPS ADC, SPI, 1-Ch, 5.5V, 8-SOIC Product overview: TLC3545IDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3545IDR can be used for catalog matching and distributor lookup.
IC ADC 14BIT 8-SOIC
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 14BIT SAR 8SOIC
IC ADC 14BIT SAR 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3545IDR | TLC3545IDR | 700-TLC3545IDR | 296-TLC3545IDRCT-ND | 296-TLC3545IDRTR-ND | TLC3545IDR | TLC3545IDR | TLC3545IDR |
| Product Name | TLC3545 14-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input | 5.5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; SOIC8 | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB |