Texas Instruments TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544CDW

Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC 0 to 70
Request a Quote
Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC3544CDW is a 14-bit analog-to-digital converter (ADC) designed for low-power applications, featuring a maximum throughput of 200 KSPS. It operates with a single 5-V analog supply and supports 3-V to 5-V digital supply voltages. This device includes four analog input channels with a pseudodifferential input range of 0 to 5 V. The TLC3544CDW utilizes SPI/DSP-compatible serial interfaces, allowing for efficient communication with host processors at clock speeds up to 25 MHz. Power consumption is notably low, with typical operation drawing 4 mA and only 20 µA in autopower-down mode. The ADC incorporates a built-in 4-V reference, conversion clock, and an 8x FIFO for data buffering. It also features programmable sampling periods and an internal multiplexer for selecting analog inputs or self-test voltages. The device is characterized by low integral nonlinearity (INL) and differential nonlinearity (DNL) of ±1 LSB maximum, with a signal-to-noise and distortion ratio (SINAD) of 80.8 dB and total harmonic distortion (THD) of ,Äì95 dB. This combination of features makes the TLC3544CDW suitable for various applications requiring precise and efficient analog signal conversion.

Datasheet Summary
Powered by GS/AI

The TLC3544CDW is a 14-bit analog-to-digital converter (ADC) designed for low-power applications, featuring a maximum throughput of 200 KSPS. It operates with a single 5-V analog supply and supports 3-V to 5-V digital supply voltages. This device includes four analog input channels with a pseudodifferential input range of 0 to 5 V. The TLC3544CDW utilizes SPI/DSP-compatible serial interfaces, allowing for efficient communication with host processors at clock speeds up to 25 MHz. Power consumption is notably low, with typical operation drawing 4 mA and only 20 µA in autopower-down mode. The ADC incorporates a built-in 4-V reference, conversion clock, and an 8x FIFO for data buffering. It also features programmable sampling periods and an internal multiplexer for selecting analog inputs or self-test voltages. The device is characterized by low integral nonlinearity (INL) and differential nonlinearity (DNL) of ±1 LSB maximum, with a signal-to-noise and distortion ratio (SINAD) of 80.8 dB and total harmonic distortion (THD) of ,Äì95 dB. This combination of features makes the TLC3544CDW suitable for various applications requiring precise and efficient analog signal conversion.

Suppliers

Company
Product
Description
Supplier Links
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC - TLC3544CDW - Texas Instruments
Dallas, TX, United States
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC
TLC3544CDW
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544CDW
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC 0 to 70

14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC 0 to 70

Buy Now Datasheet
 - TLC3544CDW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
978567-TLC3544CDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 978567-TLC3544CDW
Win Source Part Number: 978567-TLC3544CDW Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tube Standard Package: 25 Mounting: SMD (SMT) Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLC3544CDWG4-ND,2156 -TLC3544CDW,TLC3544C DW-ND,296-34355-5,TE XTISTLC3544CDW,TLC35 44CDWG4 Base Product Number: TLC3544

Win Source Part Number: 978567-TLC3544CDW
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLC3544CDWG4-ND,2156-TLC3544CDW,TLC3544CDW-ND,296-34355-5,TEXTISTLC3544CDW,TLC3544CDWG4
Base Product Number: TLC3544

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-TLC3544CDW
SOIC Analog-to-Digital Converter IC 700-TLC3544CDW
14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, SOIC Product overview: TLC3544CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544CDW can be used for catalog matching and distributor lookup.

14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, SOIC Product overview: TLC3544CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544CDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-34355-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34355-5-ND
Analog to Digital Converters (ADC) 296-34355-5-ND
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC3544CDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3544CDW
Data Acquisition - Analog to Digital Converters (ADC) TLC3544CDW
IC ADC 14BIT SAR 20SOIC

IC ADC 14BIT SAR 20SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC3544CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3544CDW
Analog to Digital Converters (ADC) TLC3544CDW
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3544CDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3544CDW
IC ADC 14BIT SAR 20SOIC

IC ADC 14BIT SAR 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3544CDW TLC3544CDW 978567-TLC3544CDW 700-TLC3544CDW 296-34355-5-ND TLC3544CDW TLC3544CDW TLC3544CDW
Product Name TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC; SOIC20 SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers