14-Bit 200KSPS ADC Ser. Out, Auto PWRDN, Single Ended Input 8-SOIC -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 14BIT SAR 8SOIC
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 14BIT SAR 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3541IDRG4 | TLC3541IDRG4-ND | TLC3541IDRG4 | TLC3541IDRG4 | TLC3541IDRG4 |
| Product Name | TLC3541 14-Bit 200KSPS ADC Ser. Out, Auto PWRDN, Single Ended Input | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB |