The TLC2933AIPWRG4 is a voltage-controlled oscillator (VCO) and phase frequency detector (PFD) integrated circuit for phase-locked loop applications, housed in a 14-pin TSSOP package. It operates with a VCO frequency range of 30 MHz to 55 MHz at 3 V, 30 MHz to 60 MHz at 3.3 V, or 43 MHz to 110 MHz at 5 V, all within a temperature range of -20°C to 75°C. The device uses an external bias resistor (RBIAS) to set the VCO frequency and includes selectable output division by two via the SELECT pin. Both VCO and PFD support inhibit functions for power-down modes. The package dimensions are 6.9 mm in width, 5.6 mm in length, and 1.6 mm in height, compatible with standard surface-mount assembly. The part is RoHS compliant and rated for moisture sensitivity level 1.
Phase Locked Loop 14-TSSOP -20 to 75
Phase Locked Loop 14-TSSOP -20 to 75 Product overview: TLC2933AIPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2933AIPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268931-TLC2933AIPWR
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -20°C ~ 75°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 110MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.85 V ~ 5.25 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: TLC2933
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): TLC2933AIPW;
Introduction Date: August 12, 2005
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Phase Locked Loops - PLL PHASE LOCKED LOOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | TLC2933AIPWRG4 | 728-TLC2933AIPWRG4 | 1268931-TLC2933AIPWRG4 | 815-TLC2933AIPWRG4 |
| Product Name | TLC2933A Phase Locked Loop | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPWRG4 | Phase Locked Loops - PLL PHASE LOCKED LOOP |
| Package Type | TSSOP | Tape and Reel | Surface Mount | TSSOP |
| Frequency | 60 MHz | 130 MHz | 110 MHz | 110 MHz |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Features / Standards | RoHS | RoHS | RoHS; Lead-Free |