Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A250RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A250RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160584-CDC421A250RG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CLK GEN 250.00MHZ 3.3V 24VQFN
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A250RGER | CDC421A250RGER-ND | 728-CDC421A250RGER | 1160584-CDC421A250RGER | CDC421A250RGER | CDC421A250RGER | CDC421A250RGER |
| Product Name | CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGER | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | VQFN | Surface Mount; 24-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | ||
| Frequency | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |