Phase Locked Loop 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054952-TLC2932IPW
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.25 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
Phase Locked Loop 14-TSSOP Product overview: TLC2932IPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2932IPW can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 50MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
IC PHASE LOCK LOOP 14TSSOP
Phase Lock Loop (PLL) IC 50MHz 1 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | TLC2932IPW | 054952-TLC2932IPW | 728-TLC2932IPW | 296-39241-5-ND | TLC2932IPW | TLC2932IPW |
| Product Name | TLC2932 Phase Locked Loop | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932IPW | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | ||
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | |||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 14-TSSOP | Rail/Tube | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) |